RLP73K2BR75FTDF -- RLP73K 2B R75 1% 1K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73K 2B R75 1% 1K Rl Cgs - Te Connectivity
RLP73K2BR75FTDF
Description
RLP73K 2B R75 1% 1K RL
Description
RLP73K 2B R75 1% 1K RL
Suppliers
Rlp73K 2B R75 1% 1K Rl Cgs - Te Connectivity
96X0307
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0307 |
|
Product Name
|
Rlp73K 2B R75 1% 1K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details