TE Connectivity RES 0.68 OHM 1/2W 1% 1206 RLP73K2BR68FTDF

Description
RES 0.68ohm 1/2W 1% 1206
Request a Quote Datasheet
Description
RES 0.68ohm 1/2W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.68 OHM 1/2W 1% 1206 - RLP73K2BR68FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.68 OHM 1/2W 1% 1206
RLP73K2BR68FTDF
RES 0.68 OHM 1/2W 1% 1206 RLP73K2BR68FTDF
RES 0.68ohm 1/2W 1% 1206

RES 0.68ohm 1/2W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - A109665CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109665CT-ND
Chip Resistor - Surface Mount A109665CT-ND
680 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

680 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109665TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109665TR-ND
Chip Resistor - Surface Mount A109665TR-ND
680 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

680 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73K2BR68FTDF A109665CT-ND
Product Name RES 0.68 OHM 1/2W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 0.6800 ohms 0.6800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details