TE Connectivity RES 0.62 OHM 1/2W 1% 1206 RLP73K2BR62FTDF

Description
RES 0.62ohm 1/2W 1% 1206
Request a Quote Datasheet
Description
RES 0.62ohm 1/2W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.62 OHM 1/2W 1% 1206 - RLP73K2BR62FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.62 OHM 1/2W 1% 1206
RLP73K2BR62FTDF
RES 0.62 OHM 1/2W 1% 1206 RLP73K2BR62FTDF
RES 0.62ohm 1/2W 1% 1206

RES 0.62ohm 1/2W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - A109664DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109664DKR-ND
Chip Resistor - Surface Mount A109664DKR-ND
620 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

620 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109664TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109664TR-ND
Chip Resistor - Surface Mount A109664TR-ND
620 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

620 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109664CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109664CT-ND
Chip Resistor - Surface Mount A109664CT-ND
620 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

620 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Res, 0R62, 0.5W, 1206, Thick Rohs Compliant Cgs Te Connectivity - 24AJ1846 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R62, 0.5W, 1206, Thick Rohs Compliant Cgs Te Connectivity
24AJ1846
Res, 0R62, 0.5W, 1206, Thick Rohs Compliant Cgs Te Connectivity 24AJ1846
RES, 0R62, 0.5W, 1206, THICK ROHS COMPLIANT: YES

RES, 0R62, 0.5W, 1206, THICK ROHS COMPLIANT: YES

Supplier's Site
Current Sense Res, R62, 0.5W, 1206; Resistance Cgs Te Connectivity - 96X0303 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, R62, 0.5W, 1206; Resistance Cgs Te Connectivity
96X0303
Current Sense Res, R62, 0.5W, 1206; Resistance Cgs Te Connectivity 96X0303
CURRENT SENSE RES, R62, 0.5W, 1206; Resistance:0.62ohm; Product Range:RL73 Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.1mm RoHS Compliant: Yes

CURRENT SENSE RES, R62, 0.5W, 1206; Resistance:0.62ohm; Product Range:RL73 Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RLP73K2BR62FTDF A109664DKR-ND 24AJ1846 96X0303
Product Name RES 0.62 OHM 1/2W 1% 1206 Chip Resistor - Surface Mount Res, 0R62, 0.5W, 1206, Thick Rohs Compliant Cgs Te Connectivity Current Sense Res, R62, 0.5W, 1206; Resistance Cgs Te Connectivity
Mounting / Packaging 1206 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 0.6200 ohms 0.6200 ohms 0.6200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTED71L5FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details