TE Connectivity Chip Resistor - Surface Mount RLP73K2BR56JTD

Description
560 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
560 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109860CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109860CT-ND
Chip Resistor - Surface Mount A109860CT-ND
560 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

560 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109860TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109860TR-ND
Chip Resistor - Surface Mount A109860TR-ND
560 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

560 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109860DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109860DKR-ND
Chip Resistor - Surface Mount A109860DKR-ND
560 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

560 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.56 OHM 1/2W 5% 1206 - RLP73K2BR56JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.56 OHM 1/2W 5% 1206
RLP73K2BR56JTD
RES 0.56 OHM 1/2W 5% 1206 RLP73K2BR56JTD
RES 0.56ohm 1/2W 5% 1206

RES 0.56ohm 1/2W 5% 1206

Supplier's Site
Smd Current Sense Resistors, Rl73 Series, 0.56 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity - 24W6722 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.56 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity
24W6722
Smd Current Sense Resistors, Rl73 Series, 0.56 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity 24W6722
SMD Current Sense Resistors, RL73 Series, 0.56 ohm, 500 mW, 5%, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, RL73 Series, 0.56 ohm, 500 mW, 5%, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R56, 5%, 500 Mw; Resistance Te Connectivity - 15AC8558 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R56, 5%, 500 Mw; Resistance Te Connectivity
15AC8558
Current Sense Res, 0R56, 5%, 500 Mw; Resistance Te Connectivity 15AC8558
CURRENT SENSE RES, 0R56, 5%, 500 MW; Resistance:0.56ohm; Product Range:RL73 Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R56, 5%, 500 MW; Resistance:0.56ohm; Product Range:RL73 Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A109860CT-ND RLP73K2BR56JTD 24W6722 15AC8558
Product Name Chip Resistor - Surface Mount RES 0.56 OHM 1/2W 5% 1206 Smd Current Sense Resistors, Rl73 Series, 0.56 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity Current Sense Res, 0R56, 5%, 500 Mw; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206 1206
Resistance Range 0.5600 ohms 0.5600 ohms 0.5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details