RLP73K2BR56FTDF -- RLP73K 2B R56 1% 1K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73K 2B R56 1% 1K Rl Cgs - Te Connectivity
RLP73K2BR56FTDF
Description
RLP73K 2B R56 1% 1K RL
Description
RLP73K 2B R56 1% 1K RL
Suppliers
Rlp73K 2B R56 1% 1K Rl Cgs - Te Connectivity
96X0301
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0301 |
|
Product Name
|
Rlp73K 2B R56 1% 1K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details