RES 0.56ohm 1/2W 1% 1206
560 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
560 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
560 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
RES 0.56 OHM 1% 1/2W 1206 Product overview: RLP73K2BR56FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.56 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K2BR56FTDF can be used for catalog matching and distributor lookup.
RES 0.56 OHM 1% 1/2W 1206
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RLP73K2BR56FTDF | A109663DKR-ND | 52-RLP73K2BR56FTDF | RLP73K2BR56FTDF |
| Product Name | RES 0.56 OHM 1/2W 1% 1206 | Chip Resistor - Surface Mount | 0.56 OHM 2W Resistor | Resistors - Chip Resistor - Surface Mount |
| Mounting / Packaging | 1206 | 1206; 1206 | 1206 (3216 Metric) | 1206; 1206 (3216 Metric) |
| Resistance Range | 0.5600 ohms | 0.5600 ohms | 0.5600 ohms | 0.5600 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 2 watts | 0.5000 watts | 0.5000 watts | 0.5000 watts |
| Configuration | Single Resistor |