TE Connectivity RES 0.51 OHM 1/2W 1% 1206 RLP73K2BR51FTDF

Description
RES 0.51ohm 1/2W 1% 1206
Request a Quote Datasheet
Description
RES 0.51ohm 1/2W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.51 OHM 1/2W 1% 1206 - RLP73K2BR51FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.51 OHM 1/2W 1% 1206
RLP73K2BR51FTDF
RES 0.51 OHM 1/2W 1% 1206 RLP73K2BR51FTDF
RES 0.51ohm 1/2W 1% 1206

RES 0.51ohm 1/2W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 1712-RLP73K2BR51FTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RLP73K2BR51FTDFCT-ND
Chip Resistor - Surface Mount 1712-RLP73K2BR51FTDFCT-ND
510 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

510 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RLP73K2BR51FTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RLP73K2BR51FTDFDKR-ND
Chip Resistor - Surface Mount 1712-RLP73K2BR51FTDFDKR-ND
510 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

510 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RLP73K2BR51FTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RLP73K2BR51FTDFTR-ND
Chip Resistor - Surface Mount 1712-RLP73K2BR51FTDFTR-ND
510 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

510 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73K2BR51FTDF 1712-RLP73K2BR51FTDFCT-ND
Product Name RES 0.51 OHM 1/2W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 0.5100 ohms 0.5100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ERTTP2R2JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers