TE Connectivity Chip Resistor - Surface Mount RLP73K2BR47FTDF

Description
470 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
470 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109661DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109661DKR-ND
Chip Resistor - Surface Mount A109661DKR-ND
470 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

470 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109661TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109661TR-ND
Chip Resistor - Surface Mount A109661TR-ND
470 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

470 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109661CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109661CT-ND
Chip Resistor - Surface Mount A109661CT-ND
470 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

470 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.47 OHM 1/2W 1% 1206 - RLP73K2BR47FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.47 OHM 1/2W 1% 1206
RLP73K2BR47FTDF
RES 0.47 OHM 1/2W 1% 1206 RLP73K2BR47FTDF
RES 0.47ohm 1/2W 1% 1206

RES 0.47ohm 1/2W 1% 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A109661DKR-ND RLP73K2BR47FTDF
Product Name Chip Resistor - Surface Mount RES 0.47 OHM 1/2W 1% 1206
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176768-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18.2 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-SR731ETTP1R60FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details