TE Connectivity SMD 0.43 OHM 2W Resistor RLP73K2BR43FTDF

Description
RES SMD 0.43 OHM 1% 1/2W 1206 Product overview: RLP73K2BR43FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.43 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.43 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K2BR43FTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 0.43 OHM 1% 1/2W 1206 Product overview: RLP73K2BR43FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.43 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.43 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K2BR43FTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.43 OHM 2W Resistor - 52-RLP73K2BR43FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.43 OHM 2W Resistor
52-RLP73K2BR43FTDF
SMD 0.43 OHM 2W Resistor 52-RLP73K2BR43FTDF
RES SMD 0.43 OHM 1% 1/2W 1206 Product overview: RLP73K2BR43FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.43 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.43 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K2BR43FTDF can be used for catalog matching and distributor lookup.

RES SMD 0.43 OHM 1% 1/2W 1206 Product overview: RLP73K2BR43FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.43 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.43 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K2BR43FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A109660TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109660TR-ND
Chip Resistor - Surface Mount A109660TR-ND
430 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

430 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109660CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109660CT-ND
Chip Resistor - Surface Mount A109660CT-ND
430 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

430 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.43 OHM 1/2W 1% 1206 - RLP73K2BR43FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.43 OHM 1/2W 1% 1206
RLP73K2BR43FTDF
RES 0.43 OHM 1/2W 1% 1206 RLP73K2BR43FTDF
RES 0.43ohm 1/2W 1% 1206

RES 0.43ohm 1/2W 1% 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 52-RLP73K2BR43FTDF A109660TR-ND RLP73K2BR43FTDF
Product Name SMD 0.43 OHM 2W Resistor Chip Resistor - Surface Mount RES 0.43 OHM 1/2W 1% 1206
Resistance Range 0.4300 ohms 0.4300 ohms 0.4300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567481P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8453FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details