TE Connectivity RES 0.39 OHM 1/2W 5% 1206 RLP73K2BR39JTD

Description
RES 0.39ohm 1/2W 5% 1206
Request a Quote Datasheet
Description
RES 0.39ohm 1/2W 5% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.39 OHM 1/2W 5% 1206 - RLP73K2BR39JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.39 OHM 1/2W 5% 1206
RLP73K2BR39JTD
RES 0.39 OHM 1/2W 5% 1206 RLP73K2BR39JTD
RES 0.39ohm 1/2W 5% 1206

RES 0.39ohm 1/2W 5% 1206

Supplier's Site
Chip Resistor - Surface Mount - A109856TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109856TR-ND
Chip Resistor - Surface Mount A109856TR-ND
390 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

390 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109856CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109856CT-ND
Chip Resistor - Surface Mount A109856CT-ND
390 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

390 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109856DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109856DKR-ND
Chip Resistor - Surface Mount A109856DKR-ND
390 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

390 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RLP73K2BR39JTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RLP73K2BR39JTD
Resistors - Chip Resistor - Surface Mount RLP73K2BR39JTD
RES 0.39 OHM 5% 1/2W 1206

RES 0.39 OHM 5% 1/2W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number RLP73K2BR39JTD A109856TR-ND RLP73K2BR39JTD
Product Name RES 0.39 OHM 1/2W 5% 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 0.3900 ohms 0.3900 ohms 0.3900 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2176074-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details