TE Connectivity Chip Resistor - Surface Mount RLP73K2BR39FTDF

Description
390 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
390 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109659DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109659DKR-ND
Chip Resistor - Surface Mount A109659DKR-ND
390 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

390 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109659CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109659CT-ND
Chip Resistor - Surface Mount A109659CT-ND
390 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

390 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109659TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109659TR-ND
Chip Resistor - Surface Mount A109659TR-ND
390 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

390 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.39 OHM 1/2W 1% 1206 - RLP73K2BR39FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.39 OHM 1/2W 1% 1206
RLP73K2BR39FTDF
RES 0.39 OHM 1/2W 1% 1206 RLP73K2BR39FTDF
RES 0.39ohm 1/2W 1% 1206

RES 0.39ohm 1/2W 1% 1206

Supplier's Site
Current Sense Res, 0R39, 1%, 500 Mw; Resistance Te Connectivity - 43AC3949 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R39, 1%, 500 Mw; Resistance Te Connectivity
43AC3949
Current Sense Res, 0R39, 1%, 500 Mw; Resistance Te Connectivity 43AC3949
CURRENT SENSE RES, 0R39, 1%, 500 MW; Resistance:0.39ohm; Product Range:RL73 Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R39, 1%, 500 MW; Resistance:0.39ohm; Product Range:RL73 Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A109659DKR-ND RLP73K2BR39FTDF 43AC3949
Product Name Chip Resistor - Surface Mount RES 0.39 OHM 1/2W 1% 1206 Current Sense Res, 0R39, 1%, 500 Mw; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Resistance Range 0.3900 ohms 0.3900 ohms 0.3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details