TE Connectivity RES 0.36 OHM 1/2W 5% 1206 RLP73K2BR36JTD

Description
RES 0.36ohm 1/2W 5% 1206
Request a Quote Datasheet
Description
RES 0.36ohm 1/2W 5% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.36 OHM 1/2W 5% 1206 - RLP73K2BR36JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.36 OHM 1/2W 5% 1206
RLP73K2BR36JTD
RES 0.36 OHM 1/2W 5% 1206 RLP73K2BR36JTD
RES 0.36ohm 1/2W 5% 1206

RES 0.36ohm 1/2W 5% 1206

Supplier's Site
Chip Resistor - Surface Mount - A109855TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109855TR-ND
Chip Resistor - Surface Mount A109855TR-ND
360 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

360 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109855CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109855CT-ND
Chip Resistor - Surface Mount A109855CT-ND
360 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

360 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73K2BR36JTD A109855TR-ND
Product Name RES 0.36 OHM 1/2W 5% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 0.3600 ohms 0.3600 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details