TE Connectivity RES 0.33 OHM 1/2W 1% 1206 RLP73K2BR33FTDF

Description
RES 0.33ohm 1/2W 1% 1206
Request a Quote Datasheet
Description
RES 0.33ohm 1/2W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.33 OHM 1/2W 1% 1206 - RLP73K2BR33FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.33 OHM 1/2W 1% 1206
RLP73K2BR33FTDF
RES 0.33 OHM 1/2W 1% 1206 RLP73K2BR33FTDF
RES 0.33ohm 1/2W 1% 1206

RES 0.33ohm 1/2W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - A109657CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109657CT-ND
Chip Resistor - Surface Mount A109657CT-ND
330 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

330 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109657TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109657TR-ND
Chip Resistor - Surface Mount A109657TR-ND
330 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

330 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109657DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109657DKR-ND
Chip Resistor - Surface Mount A109657DKR-ND
330 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

330 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73K2BR33FTDF A109657CT-ND
Product Name RES 0.33 OHM 1/2W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 0.3300 ohms 0.3300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details