TE Connectivity Chip Resistor - Surface Mount RLP73K2BR30JTD

Description
300 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
300 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109853CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109853CT-ND
Chip Resistor - Surface Mount A109853CT-ND
300 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

300 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109853TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109853TR-ND
Chip Resistor - Surface Mount A109853TR-ND
300 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

300 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109853DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109853DKR-ND
Chip Resistor - Surface Mount A109853DKR-ND
300 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

300 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.3 OHM 1/2W 5% 1206 - RLP73K2BR30JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.3 OHM 1/2W 5% 1206
RLP73K2BR30JTD
RES 0.3 OHM 1/2W 5% 1206 RLP73K2BR30JTD
RES 0.3ohm 1/2W 5% 1206

RES 0.3ohm 1/2W 5% 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A109853CT-ND RLP73K2BR30JTD
Product Name Chip Resistor - Surface Mount RES 0.3 OHM 1/2W 5% 1206
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 0.3000 ohms 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573166 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 2700 ohms
View Details