TE Connectivity Chip Resistor - Surface Mount RLP73K2BR27JTD

Description
270 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
270 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109852CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109852CT-ND
Chip Resistor - Surface Mount A109852CT-ND
270 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

270 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109852DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109852DKR-ND
Chip Resistor - Surface Mount A109852DKR-ND
270 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

270 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109852TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109852TR-ND
Chip Resistor - Surface Mount A109852TR-ND
270 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

270 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.27 OHM 1/2W 5% 1206 - RLP73K2BR27JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.27 OHM 1/2W 5% 1206
RLP73K2BR27JTD
RES 0.27 OHM 1/2W 5% 1206 RLP73K2BR27JTD
RES 0.27ohm 1/2W 5% 1206

RES 0.27ohm 1/2W 5% 1206

Supplier's Site
Smd Current Sense Resistors, Rl73 Series, 0.27 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity - 24W6718 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.27 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity
24W6718
Smd Current Sense Resistors, Rl73 Series, 0.27 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity 24W6718
SMD Current Sense Resistors, RL73 Series, 0.27 ohm, 500 mW, - 5%, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, RL73 Series, 0.27 ohm, 500 mW, - 5%, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A109852CT-ND RLP73K2BR27JTD 24W6718
Product Name Chip Resistor - Surface Mount RES 0.27 OHM 1/2W 5% 1206 Smd Current Sense Resistors, Rl73 Series, 0.27 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Resistance Range 0.2700 ohms 0.2700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2414946P - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details