TE Connectivity RES 0.24 OHM 1/2W 5% 1206 RLP73K2BR24JTD

Description
RES 0.24ohm 1/2W 5% 1206
Request a Quote Datasheet
Description
RES 0.24ohm 1/2W 5% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.24 OHM 1/2W 5% 1206 - RLP73K2BR24JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.24 OHM 1/2W 5% 1206
RLP73K2BR24JTD
RES 0.24 OHM 1/2W 5% 1206 RLP73K2BR24JTD
RES 0.24ohm 1/2W 5% 1206

RES 0.24ohm 1/2W 5% 1206

Supplier's Site
Chip Resistor - Surface Mount - A109851CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109851CT-ND
Chip Resistor - Surface Mount A109851CT-ND
240 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

240 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109851TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109851TR-ND
Chip Resistor - Surface Mount A109851TR-ND
240 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

240 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RLP73K2BR24JTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RLP73K2BR24JTD
Resistors - Chip Resistor - Surface Mount RLP73K2BR24JTD
RES 0.24 OHM 5% 1/2W 1206

RES 0.24 OHM 5% 1/2W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RLP73K2BR24JTD A109851CT-ND RLP73K2BR24JTD
Product Name RES 0.24 OHM 1/2W 5% 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 0.2400 ohms 0.2400 ohms 0.2400 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details