TE Connectivity Chip Resistor - Surface Mount RLP73K2BR24FTDF

Description
240 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
240 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109654DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109654DKR-ND
Chip Resistor - Surface Mount A109654DKR-ND
240 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

240 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109654TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109654TR-ND
Chip Resistor - Surface Mount A109654TR-ND
240 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

240 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109654CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109654CT-ND
Chip Resistor - Surface Mount A109654CT-ND
240 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

240 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
SMD 0.24 OHM 2W Resistor - 52-RLP73K2BR24FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.24 OHM 2W Resistor
52-RLP73K2BR24FTDF
SMD 0.24 OHM 2W Resistor 52-RLP73K2BR24FTDF
RES SMD 0.24 OHM 1% 1/2W 1206 Product overview: RLP73K2BR24FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.24 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.24 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K2BR24FTDF can be used for catalog matching and distributor lookup.

RES SMD 0.24 OHM 1% 1/2W 1206 Product overview: RLP73K2BR24FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.24 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.24 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K2BR24FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 0.24 OHM 1/2W 1% 1206 - RLP73K2BR24FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.24 OHM 1/2W 1% 1206
RLP73K2BR24FTDF
RES 0.24 OHM 1/2W 1% 1206 RLP73K2BR24FTDF
RES 0.24ohm 1/2W 1% 1206

RES 0.24ohm 1/2W 1% 1206

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number A109654DKR-ND 52-RLP73K2BR24FTDF RLP73K2BR24FTDF
Product Name Chip Resistor - Surface Mount SMD 0.24 OHM 2W Resistor RES 0.24 OHM 1/2W 1% 1206
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 0.2400 ohms 0.2400 ohms 0.2400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers