TE Connectivity RES 0.22 OHM 1/2W 1% 1206 RLP73K2BR22FTDF

Description
RES 0.22ohm 1/2W 1% 1206
Request a Quote Datasheet
Description
RES 0.22ohm 1/2W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.22 OHM 1/2W 1% 1206 - RLP73K2BR22FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.22 OHM 1/2W 1% 1206
RLP73K2BR22FTDF
RES 0.22 OHM 1/2W 1% 1206 RLP73K2BR22FTDF
RES 0.22ohm 1/2W 1% 1206

RES 0.22ohm 1/2W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - A109653DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109653DKR-ND
Chip Resistor - Surface Mount A109653DKR-ND
220 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

220 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109653CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109653CT-ND
Chip Resistor - Surface Mount A109653CT-ND
220 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

220 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109653TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109653TR-ND
Chip Resistor - Surface Mount A109653TR-ND
220 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

220 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73K2BR22FTDF A109653DKR-ND
Product Name RES 0.22 OHM 1/2W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 0.2200 ohms 0.2200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567535P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0027 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1432FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details