RES 0.18ohm 1/2W 5% 1206
RES SMD 0.18 OHM 5% 1/2W 1206 Product overview: RLP73K2BR18JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.18 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.18 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K2BR18JTD can be used for catalog matching and distributor lookup.
180 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
180 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
RES 0.18 OHM 5% 1/2W 1206
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RLP73K2BR18JTD | 52-RLP73K2BR18JTD | A109848TR-ND | RLP73K2BR18JTD |
| Product Name | RES 0.18 OHM 1/2W 5% 1206 | SMD 0.18 OHM 2W Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Mounting / Packaging | 1206 | 1206; 1206 | 1206; 1206 (3216 Metric) | |
| Resistance Range | 0.1800 ohms | 0.1800 ohms | 0.1800 ohms | 0.1800 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 2 watts | 0.5000 watts | 0.5000 watts | |
| Configuration | Single Resistor |