TE Connectivity Chip Resistor - Surface Mount RLP73K2BR16FTDF

Description
160 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
160 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109650DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109650DKR-ND
Chip Resistor - Surface Mount A109650DKR-ND
160 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

160 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109650TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109650TR-ND
Chip Resistor - Surface Mount A109650TR-ND
160 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

160 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109650CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109650CT-ND
Chip Resistor - Surface Mount A109650CT-ND
160 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

160 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.16 OHM 1/2W 1% 1206 - RLP73K2BR16FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.16 OHM 1/2W 1% 1206
RLP73K2BR16FTDF
RES 0.16 OHM 1/2W 1% 1206 RLP73K2BR16FTDF
RES 0.16ohm 1/2W 1% 1206

RES 0.16ohm 1/2W 1% 1206

Supplier's Site
Current Sense Res, R16, 0.5W, 1206; Resistance Cgs Te Connectivity - 96X0276 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, R16, 0.5W, 1206; Resistance Cgs Te Connectivity
96X0276
Current Sense Res, R16, 0.5W, 1206; Resistance Cgs Te Connectivity 96X0276
CURRENT SENSE RES, R16, 0.5W, 1206; Resistance:0.16ohm; Product Range:RL73 Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.1mm RoHS Compliant: Yes

CURRENT SENSE RES, R16, 0.5W, 1206; Resistance:0.16ohm; Product Range:RL73 Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A109650DKR-ND RLP73K2BR16FTDF 96X0276
Product Name Chip Resistor - Surface Mount RES 0.16 OHM 1/2W 1% 1206 Current Sense Res, R16, 0.5W, 1206; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 0.1600 ohms 0.1600 ohms 0.1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD684GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chip Resistor - Surface Mount - 2-1614971-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details