TE Connectivity RES 0.15 OHM 1/2W 5% 1206 RLP73K2BR15JTD

Description
RES 0.15ohm 1/2W 5% 1206
Request a Quote Datasheet
Description
RES 0.15ohm 1/2W 5% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.15 OHM 1/2W 5% 1206 - RLP73K2BR15JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.15 OHM 1/2W 5% 1206
RLP73K2BR15JTD
RES 0.15 OHM 1/2W 5% 1206 RLP73K2BR15JTD
RES 0.15ohm 1/2W 5% 1206

RES 0.15ohm 1/2W 5% 1206

Supplier's Site
Chip Resistor - Surface Mount - A109846DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109846DKR-ND
Chip Resistor - Surface Mount A109846DKR-ND
150 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

150 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109846CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109846CT-ND
Chip Resistor - Surface Mount A109846CT-ND
150 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

150 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109846TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109846TR-ND
Chip Resistor - Surface Mount A109846TR-ND
150 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

150 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Smd Current Sense Resistors, Rl73 Series, 0.15 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity - 24W6715 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.15 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity
24W6715
Smd Current Sense Resistors, Rl73 Series, 0.15 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity 24W6715
SMD Current Sense Resistors, RL73 Series, 0.15 ohm, 500 mW, - 5%, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, RL73 Series, 0.15 ohm, 500 mW, - 5%, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLP73K2BR15JTD A109846DKR-ND 24W6715
Product Name RES 0.15 OHM 1/2W 5% 1206 Chip Resistor - Surface Mount Smd Current Sense Resistors, Rl73 Series, 0.15 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 0.1500 ohms 0.1500 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73H2HR51FTE-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details