TE Connectivity RES 0.15 OHM 1/2W 1% 1206 RLP73K2BR15FTDF

Description
RES 0.15ohm 1/2W 1% 1206
Request a Quote Datasheet
Description
RES 0.15ohm 1/2W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.15 OHM 1/2W 1% 1206 - RLP73K2BR15FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.15 OHM 1/2W 1% 1206
RLP73K2BR15FTDF
RES 0.15 OHM 1/2W 1% 1206 RLP73K2BR15FTDF
RES 0.15ohm 1/2W 1% 1206

RES 0.15ohm 1/2W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - A109649DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109649DKR-ND
Chip Resistor - Surface Mount A109649DKR-ND
150 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

150 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109649TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109649TR-ND
Chip Resistor - Surface Mount A109649TR-ND
150 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

150 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109649CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109649CT-ND
Chip Resistor - Surface Mount A109649CT-ND
150 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

150 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, 0R15, 1%, 500 Mw; Resistance Te Connectivity - 43AC3942 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R15, 1%, 500 Mw; Resistance Te Connectivity
43AC3942
Current Sense Res, 0R15, 1%, 500 Mw; Resistance Te Connectivity 43AC3942
CURRENT SENSE RES, 0R15, 1%, 500 MW; Resistance:0.15ohm; Product Range:RL73 Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R15, 1%, 500 MW; Resistance:0.15ohm; Product Range:RL73 Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLP73K2BR15FTDF A109649DKR-ND 43AC3942
Product Name RES 0.15 OHM 1/2W 1% 1206 Chip Resistor - Surface Mount Current Sense Res, 0R15, 1%, 500 Mw; Resistance Te Connectivity
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details