TE Connectivity SMD 0.13 OHM 2W Resistor RLP73K2BR13JTD

Description
RES SMD 0.13 OHM 5% 1/2W 1206 Product overview: RLP73K2BR13JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.13 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.13 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K2BR13JTD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 0.13 OHM 5% 1/2W 1206 Product overview: RLP73K2BR13JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.13 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.13 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K2BR13JTD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.13 OHM 2W Resistor - 52-RLP73K2BR13JTD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.13 OHM 2W Resistor
52-RLP73K2BR13JTD
SMD 0.13 OHM 2W Resistor 52-RLP73K2BR13JTD
RES SMD 0.13 OHM 5% 1/2W 1206 Product overview: RLP73K2BR13JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.13 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.13 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K2BR13JTD can be used for catalog matching and distributor lookup.

RES SMD 0.13 OHM 5% 1/2W 1206 Product overview: RLP73K2BR13JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.13 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.13 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K2BR13JTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A109845DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109845DKR-ND
Chip Resistor - Surface Mount A109845DKR-ND
130 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

130 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109845TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109845TR-ND
Chip Resistor - Surface Mount A109845TR-ND
130 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

130 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109845CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109845CT-ND
Chip Resistor - Surface Mount A109845CT-ND
130 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

130 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.13 OHM 1/2W 5% 1206 - RLP73K2BR13JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.13 OHM 1/2W 5% 1206
RLP73K2BR13JTD
RES 0.13 OHM 1/2W 5% 1206 RLP73K2BR13JTD
RES 0.13ohm 1/2W 5% 1206

RES 0.13ohm 1/2W 5% 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 52-RLP73K2BR13JTD A109845DKR-ND RLP73K2BR13JTD
Product Name SMD 0.13 OHM 2W Resistor Chip Resistor - Surface Mount RES 0.13 OHM 1/2W 5% 1206
Resistance Range 0.1300 ohms 0.1300 ohms 0.1300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers