RLP73K2BR13JTD -- RLP73K 2B R13 5% 5K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73K 2B R13 5% 5K Rl Cgs - Te Connectivity
RLP73K2BR13JTD
Description
RLP73K 2B R13 5% 5K RL
Description
RLP73K 2B R13 5% 5K RL
Suppliers
Rlp73K 2B R13 5% 5K Rl Cgs - Te Connectivity
96X0273
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0273 |
|
Product Name
|
Rlp73K 2B R13 5% 5K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details