TE Connectivity Chip Resistor - Surface Mount RLP73K2BR13FTDF

Description
130 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
130 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109648DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109648DKR-ND
Chip Resistor - Surface Mount A109648DKR-ND
130 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

130 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109648TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109648TR-ND
Chip Resistor - Surface Mount A109648TR-ND
130 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

130 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109648CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109648CT-ND
Chip Resistor - Surface Mount A109648CT-ND
130 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

130 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.13 OHM 1/2W 1% 1206 - RLP73K2BR13FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.13 OHM 1/2W 1% 1206
RLP73K2BR13FTDF
RES 0.13 OHM 1/2W 1% 1206 RLP73K2BR13FTDF
RES 0.13ohm 1/2W 1% 1206

RES 0.13ohm 1/2W 1% 1206

Supplier's Site
Current Sense Res, 0R13, 1%, 500 Mw; Resistance Te Connectivity - 43AC3941 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R13, 1%, 500 Mw; Resistance Te Connectivity
43AC3941
Current Sense Res, 0R13, 1%, 500 Mw; Resistance Te Connectivity 43AC3941
CURRENT SENSE RES, 0R13, 1%, 500 MW; Resistance:0.13ohm; Product Range:RL73 Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R13, 1%, 500 MW; Resistance:0.13ohm; Product Range:RL73 Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RLP73K2BR13FTDF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RLP73K2BR13FTDF
Resistors - Chip Resistor - Surface Mount RLP73K2BR13FTDF
RES 0.13 OHM 1% 1/2W 1206

RES 0.13 OHM 1% 1/2W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A109648DKR-ND RLP73K2BR13FTDF 43AC3941 RLP73K2BR13FTDF
Product Name Chip Resistor - Surface Mount RES 0.13 OHM 1/2W 1% 1206 Current Sense Res, 0R13, 1%, 500 Mw; Resistance Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206 1206; 1206 (3216 Metric)
Resistance Range 0.1300 ohms 0.1300 ohms 0.1300 ohms 0.1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567529P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0020 ohms
View Details