RES 0.12 OHM 5% 1/2W 1206 Product overview: RLP73K2BR12JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.12 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.12 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K2BR12JTD can be used for catalog matching and distributor lookup.
120 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
120 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
RES 0.12ohm 1/2W 5% 1206
SMD Current Sense Resistors, RL73 Series, 0.12 ohm, 500 mW, - 5%, 1206 [3216 Metric] RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-RLP73K2BR12JTD | A109844TR-ND | RLP73K2BR12JTD | 24W6714 |
| Product Name | 0.12 OHM 2W Resistor | Chip Resistor - Surface Mount | RES 0.12 OHM 1/2W 5% 1206 | Smd Current Sense Resistors, Rl73 Series, 0.12 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity |
| Technology / Construction | Thick Film | Thick Film (Chip) | ||
| Mounting / Packaging | 1206 (3216 Metric) | 1206; 1206 | 1206 | 1206 |
| Resistance Range | 0.1200 ohms | 0.1200 ohms | 0.1200 ohms | |
| Power Rating | 0.5000 watts | 0.5000 watts | 2 watts | |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |