TE Connectivity RES 0.12 OHM 1/2W 1% 1206 RLP73K2BR12FTDF

Description
RES 0.12ohm 1/2W 1% 1206
Request a Quote Datasheet
Description
RES 0.12ohm 1/2W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.12 OHM 1/2W 1% 1206 - RLP73K2BR12FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.12 OHM 1/2W 1% 1206
RLP73K2BR12FTDF
RES 0.12 OHM 1/2W 1% 1206 RLP73K2BR12FTDF
RES 0.12ohm 1/2W 1% 1206

RES 0.12ohm 1/2W 1% 1206

Supplier's Site
0.12 OHM 2W Resistor - 52-RLP73K2BR12FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.12 OHM 2W Resistor
52-RLP73K2BR12FTDF
0.12 OHM 2W Resistor 52-RLP73K2BR12FTDF
RES 0.12 OHM 1% 1/2W 1206 Product overview: RLP73K2BR12FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.12 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.12 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K2BR12FTDF can be used for catalog matching and distributor lookup.

RES 0.12 OHM 1% 1/2W 1206 Product overview: RLP73K2BR12FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.12 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.12 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K2BR12FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A109647DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109647DKR-ND
Chip Resistor - Surface Mount A109647DKR-ND
120 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

120 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109647CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109647CT-ND
Chip Resistor - Surface Mount A109647CT-ND
120 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

120 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109647TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109647TR-ND
Chip Resistor - Surface Mount A109647TR-ND
120 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

120 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number RLP73K2BR12FTDF 52-RLP73K2BR12FTDF A109647DKR-ND
Product Name RES 0.12 OHM 1/2W 1% 1206 0.12 OHM 2W Resistor Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206 (3216 Metric) 1206; 1206
Resistance Range 0.1200 ohms 0.1200 ohms 0.1200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Technology / Construction Thick Film Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers