TE Connectivity Chip Resistor - Surface Mount RLP73K2BR11JTD

Description
110 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
110 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109843DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109843DKR-ND
Chip Resistor - Surface Mount A109843DKR-ND
110 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

110 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109843TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109843TR-ND
Chip Resistor - Surface Mount A109843TR-ND
110 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

110 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109843CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109843CT-ND
Chip Resistor - Surface Mount A109843CT-ND
110 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

110 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.11 OHM 1/2W 5% 1206 - RLP73K2BR11JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.11 OHM 1/2W 5% 1206
RLP73K2BR11JTD
RES 0.11 OHM 1/2W 5% 1206 RLP73K2BR11JTD
RES 0.11ohm 1/2W 5% 1206

RES 0.11ohm 1/2W 5% 1206

Supplier's Site
0.11 OHM 2W Resistor - 52-RLP73K2BR11JTD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.11 OHM 2W Resistor
52-RLP73K2BR11JTD
0.11 OHM 2W Resistor 52-RLP73K2BR11JTD
RES 0.11 OHM 5% 1/2W 1206 Product overview: RLP73K2BR11JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.11 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.11 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K2BR11JTD can be used for catalog matching and distributor lookup.

RES 0.11 OHM 5% 1/2W 1206 Product overview: RLP73K2BR11JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.11 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.11 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K2BR11JTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number A109843DKR-ND RLP73K2BR11JTD 52-RLP73K2BR11JTD
Product Name Chip Resistor - Surface Mount RES 0.11 OHM 1/2W 5% 1206 0.11 OHM 2W Resistor
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film
Mounting / Packaging 1206; 1206 1206 1206 (3216 Metric)
Resistance Range 0.1100 ohms 0.1100 ohms 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN3TTED27L0FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers