TE Connectivity RES 0.11 OHM 1/2W 1% 1206 RLP73K2BR11FTDF

Description
RES 0.11ohm 1/2W 1% 1206
Request a Quote Datasheet
Description
RES 0.11ohm 1/2W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.11 OHM 1/2W 1% 1206 - RLP73K2BR11FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.11 OHM 1/2W 1% 1206
RLP73K2BR11FTDF
RES 0.11 OHM 1/2W 1% 1206 RLP73K2BR11FTDF
RES 0.11ohm 1/2W 1% 1206

RES 0.11ohm 1/2W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - A109646TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109646TR-ND
Chip Resistor - Surface Mount A109646TR-ND
110 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

110 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109646DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109646DKR-ND
Chip Resistor - Surface Mount A109646DKR-ND
110 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

110 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109646CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109646CT-ND
Chip Resistor - Surface Mount A109646CT-ND
110 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

110 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, 0R11, 1%, 500 Mw; Resistance Te Connectivity - 43AC3940 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R11, 1%, 500 Mw; Resistance Te Connectivity
43AC3940
Current Sense Res, 0R11, 1%, 500 Mw; Resistance Te Connectivity 43AC3940
CURRENT SENSE RES, 0R11, 1%, 500 MW; Resistance:0.11ohm; Product Range:RL73 Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R11, 1%, 500 MW; Resistance:0.11ohm; Product Range:RL73 Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLP73K2BR11FTDF A109646TR-ND 43AC3940
Product Name RES 0.11 OHM 1/2W 1% 1206 Chip Resistor - Surface Mount Current Sense Res, 0R11, 1%, 500 Mw; Resistance Te Connectivity
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 0.1100 ohms 0.1100 ohms 0.1100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176091-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details