TE Connectivity RES 0.1 OHM 1/2W 5% 1206 RLP73K2BR10JTD

Description
RES 0.1ohm 1/2W 5% 1206
Request a Quote Datasheet
Description
RES 0.1ohm 1/2W 5% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.1 OHM 1/2W 5% 1206 - RLP73K2BR10JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 1/2W 5% 1206
RLP73K2BR10JTD
RES 0.1 OHM 1/2W 5% 1206 RLP73K2BR10JTD
RES 0.1ohm 1/2W 5% 1206

RES 0.1ohm 1/2W 5% 1206

Supplier's Site
Chip Resistor - Surface Mount - A109842TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109842TR-ND
Chip Resistor - Surface Mount A109842TR-ND
100 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

100 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109842DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109842DKR-ND
Chip Resistor - Surface Mount A109842DKR-ND
100 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

100 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109842CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109842CT-ND
Chip Resistor - Surface Mount A109842CT-ND
100 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

100 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, 0R1, 5%, 500 Mw, 1206; Resistance Te Connectivity - 15AC8556 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R1, 5%, 500 Mw, 1206; Resistance Te Connectivity
15AC8556
Current Sense Res, 0R1, 5%, 500 Mw, 1206; Resistance Te Connectivity 15AC8556
CURRENT SENSE RES, 0R1, 5%, 500 MW, 1206; Resistance:0.1ohm; Product Range:RL73 Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R1, 5%, 500 MW, 1206; Resistance:0.1ohm; Product Range:RL73 Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Rl73 Series, 0.1 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity - 24W6713 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.1 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity
24W6713
Smd Current Sense Resistors, Rl73 Series, 0.1 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity 24W6713
SMD Current Sense Resistors, RL73 Series, 0.1 ohm, 500 mW, - 5%, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, RL73 Series, 0.1 ohm, 500 mW, - 5%, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RLP73K2BR10JTD A109842TR-ND 15AC8556 24W6713
Product Name RES 0.1 OHM 1/2W 5% 1206 Chip Resistor - Surface Mount Current Sense Res, 0R1, 5%, 500 Mw, 1206; Resistance Te Connectivity Smd Current Sense Resistors, Rl73 Series, 0.1 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity
Mounting / Packaging 1206 1206; 1206 1206 1206
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers