TE Connectivity RES 0.1 OHM 1/2W 1% 1206 RLP73K2BR10FTDF

Description
RES 0.1ohm 1/2W 1% 1206
Request a Quote Datasheet
Description
RES 0.1ohm 1/2W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.1 OHM 1/2W 1% 1206 - RLP73K2BR10FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 1/2W 1% 1206
RLP73K2BR10FTDF
RES 0.1 OHM 1/2W 1% 1206 RLP73K2BR10FTDF
RES 0.1ohm 1/2W 1% 1206

RES 0.1ohm 1/2W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - A109645TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109645TR-ND
Chip Resistor - Surface Mount A109645TR-ND
100 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

100 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109645DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109645DKR-ND
Chip Resistor - Surface Mount A109645DKR-ND
100 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

100 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109645CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109645CT-ND
Chip Resistor - Surface Mount A109645CT-ND
100 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

100 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, 0R1, 1%, 500 Mw, 1206; Resistance Te Connectivity - 43AC3939 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R1, 1%, 500 Mw, 1206; Resistance Te Connectivity
43AC3939
Current Sense Res, 0R1, 1%, 500 Mw, 1206; Resistance Te Connectivity 43AC3939
CURRENT SENSE RES, 0R1, 1%, 500 MW, 1206; Resistance:0.1ohm; Product Range:RL73 Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R1, 1%, 500 MW, 1206; Resistance:0.1ohm; Product Range:RL73 Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLP73K2BR10FTDF A109645TR-ND 43AC3939
Product Name RES 0.1 OHM 1/2W 1% 1206 Chip Resistor - Surface Mount Current Sense Res, 0R1, 1%, 500 Mw, 1206; Resistance Te Connectivity
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details