TE Connectivity RES 1 OHM 1/2W 5% 1206 RLP73K2B1R0JTD

Description
RES 1ohm 1/2W 5% 1206
Request a Quote
Description
RES 1ohm 1/2W 5% 1206
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Current Sense Resistor, part number 43AC3956, is a thick film chip resistor designed for current sensing applications. It features a resistance value of 1 ohm with a tolerance of ±5%, and a power rating of 500 mW at 70°C. This resistor is part of the RL73 series and is housed in a 1206 case style, which measures approximately 3.10 mm by 1.55 mm. The resistor is suitable for various applications including audio, communications, automotive, and low voltage power supplies. It is RoHS compliant and constructed with a special metal glaze resistive element, ensuring durability and reliability in performance. The resistor is packaged in tape for easy handling and placement in automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Current Sense Resistor, part number 43AC3956, is a thick film chip resistor designed for current sensing applications. It features a resistance value of 1 ohm with a tolerance of ±5%, and a power rating of 500 mW at 70°C. This resistor is part of the RL73 series and is housed in a 1206 case style, which measures approximately 3.10 mm by 1.55 mm. The resistor is suitable for various applications including audio, communications, automotive, and low voltage power supplies. It is RoHS compliant and constructed with a special metal glaze resistive element, ensuring durability and reliability in performance. The resistor is packaged in tape for easy handling and placement in automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 1/2W 5% 1206 - RLP73K2B1R0JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 1/2W 5% 1206
RLP73K2B1R0JTD
RES 1 OHM 1/2W 5% 1206 RLP73K2B1R0JTD
RES 1ohm 1/2W 5% 1206

RES 1ohm 1/2W 5% 1206

Supplier's Site
Chip Resistor - Surface Mount - A109866TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109866TR-ND
Chip Resistor - Surface Mount A109866TR-ND
1 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

1 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109866DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109866DKR-ND
Chip Resistor - Surface Mount A109866DKR-ND
1 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

1 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109866CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109866CT-ND
Chip Resistor - Surface Mount A109866CT-ND
1 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

1 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, 1R, 5%, 500 Mw, 1206; Resistance Te Connectivity - 43AC3956 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 1R, 5%, 500 Mw, 1206; Resistance Te Connectivity
43AC3956
Current Sense Res, 1R, 5%, 500 Mw, 1206; Resistance Te Connectivity 43AC3956
CURRENT SENSE RES, 1R, 5%, 500 MW, 1206; Resistance:1ohm; Product Range:RL73 Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 1R, 5%, 500 MW, 1206; Resistance:1ohm; Product Range:RL73 Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLP73K2B1R0JTD A109866TR-ND 43AC3956
Product Name RES 1 OHM 1/2W 5% 1206 Chip Resistor - Surface Mount Current Sense Res, 1R, 5%, 500 Mw, 1206; Resistance Te Connectivity
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD915JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details