TE Connectivity RES 0.91 OHM 1/4W 5% 0805 RLP73K2AR91JTD

Description
RES 0.91ohm 1/4W 5% 0805
Request a Quote Datasheet
Description
RES 0.91ohm 1/4W 5% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.91 OHM 1/4W 5% 0805 - RLP73K2AR91JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.91 OHM 1/4W 5% 0805
RLP73K2AR91JTD
RES 0.91 OHM 1/4W 5% 0805 RLP73K2AR91JTD
RES 0.91ohm 1/4W 5% 0805

RES 0.91ohm 1/4W 5% 0805

Supplier's Site
Chip Resistor - Surface Mount - A109816TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109816TR-ND
Chip Resistor - Surface Mount A109816TR-ND
910 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

910 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109816CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109816CT-ND
Chip Resistor - Surface Mount A109816CT-ND
910 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

910 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73K2AR91JTD A109816TR-ND
Product Name RES 0.91 OHM 1/4W 5% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 0.9100 ohms 0.9100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers