TE Connectivity 0.91 OHM 4W Resistor RLP73K2AR91FTDF

Description
RES 0.91 OHM 1% 1/4W 0805 Product overview: RLP73K2AR91FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.91 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.91 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K2AR91FTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.91 OHM 1% 1/4W 0805 Product overview: RLP73K2AR91FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.91 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.91 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K2AR91FTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.91 OHM 4W Resistor - 52-RLP73K2AR91FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.91 OHM 4W Resistor
52-RLP73K2AR91FTDF
0.91 OHM 4W Resistor 52-RLP73K2AR91FTDF
RES 0.91 OHM 1% 1/4W 0805 Product overview: RLP73K2AR91FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.91 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.91 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K2AR91FTDF can be used for catalog matching and distributor lookup.

RES 0.91 OHM 1% 1/4W 0805 Product overview: RLP73K2AR91FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.91 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.91 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K2AR91FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 0.91 OHM 1/4W 1% 0805 - RLP73K2AR91FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.91 OHM 1/4W 1% 0805
RLP73K2AR91FTDF
RES 0.91 OHM 1/4W 1% 0805 RLP73K2AR91FTDF
RES 0.91ohm 1/4W 1% 0805

RES 0.91ohm 1/4W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - A109619CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109619CT-ND
Chip Resistor - Surface Mount A109619CT-ND
910 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

910 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109619TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109619TR-ND
Chip Resistor - Surface Mount A109619TR-ND
910 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

910 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-RLP73K2AR91FTDF RLP73K2AR91FTDF A109619CT-ND
Product Name 0.91 OHM 4W Resistor RES 0.91 OHM 1/4W 1% 0805 Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805 0805; 0805
Resistance Range 0.9100 ohms 0.9100 ohms 0.9100 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567507 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1783FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details