TE Connectivity RES 0.82 OHM 1/4W 1% 0805 RLP73K2AR82FTDF

Description
RES 0.82ohm 1/4W 1% 0805
Request a Quote Datasheet
Description
RES 0.82ohm 1/4W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.82 OHM 1/4W 1% 0805 - RLP73K2AR82FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.82 OHM 1/4W 1% 0805
RLP73K2AR82FTDF
RES 0.82 OHM 1/4W 1% 0805 RLP73K2AR82FTDF
RES 0.82ohm 1/4W 1% 0805

RES 0.82ohm 1/4W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - A109618CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109618CT-ND
Chip Resistor - Surface Mount A109618CT-ND
820 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

820 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109618TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109618TR-ND
Chip Resistor - Surface Mount A109618TR-ND
820 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

820 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RLP73K2AR82FTDF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RLP73K2AR82FTDF
Resistors - Chip Resistor - Surface Mount RLP73K2AR82FTDF
RES 0.82 OHM 1% 1/4W 0805

RES 0.82 OHM 1% 1/4W 0805

Supplier's Site
Current Sense Res, R82, 0.25W, 0805; Resistance Cgs Te Connectivity - 96X0260 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, R82, 0.25W, 0805; Resistance Cgs Te Connectivity
96X0260
Current Sense Res, R82, 0.25W, 0805; Resistance Cgs Te Connectivity 96X0260
CURRENT SENSE RES, R82, 0.25W, 0805; Resistance:0.82ohm; Product Range:RL73 Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

CURRENT SENSE RES, R82, 0.25W, 0805; Resistance:0.82ohm; Product Range:RL73 Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RLP73K2AR82FTDF A109618CT-ND RLP73K2AR82FTDF 96X0260
Product Name RES 0.82 OHM 1/4W 1% 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Current Sense Res, R82, 0.25W, 0805; Resistance Cgs Te Connectivity
Mounting / Packaging 0805 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 0.8200 ohms 0.8200 ohms 0.8200 ohms 0.8200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details