TE Connectivity Chip Resistor - Surface Mount RLP73K2AR75FTDF

Description
750 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
750 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109617TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109617TR-ND
Chip Resistor - Surface Mount A109617TR-ND
750 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

750 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109617CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109617CT-ND
Chip Resistor - Surface Mount A109617CT-ND
750 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

750 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
0.75 OHM 4W Resistor - 52-RLP73K2AR75FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.75 OHM 4W Resistor
52-RLP73K2AR75FTDF
0.75 OHM 4W Resistor 52-RLP73K2AR75FTDF
RES 0.75 OHM 1% 1/4W 0805 Product overview: RLP73K2AR75FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K2AR75FTDF can be used for catalog matching and distributor lookup.

RES 0.75 OHM 1% 1/4W 0805 Product overview: RLP73K2AR75FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K2AR75FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 0.75 OHM 1/4W 1% 0805 - RLP73K2AR75FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.75 OHM 1/4W 1% 0805
RLP73K2AR75FTDF
RES 0.75 OHM 1/4W 1% 0805 RLP73K2AR75FTDF
RES 0.75ohm 1/4W 1% 0805

RES 0.75ohm 1/4W 1% 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RLP73K2AR75FTDF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RLP73K2AR75FTDF
Resistors - Chip Resistor - Surface Mount RLP73K2AR75FTDF
RES 0.75 OHM 1% 1/4W 0805

RES 0.75 OHM 1% 1/4W 0805

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A109617TR-ND 52-RLP73K2AR75FTDF RLP73K2AR75FTDF RLP73K2AR75FTDF
Product Name Chip Resistor - Surface Mount 0.75 OHM 4W Resistor RES 0.75 OHM 1/4W 1% 0805 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 (2012 Metric) 0805 0805; 0805 (2012 Metric)
Resistance Range 0.7500 ohms 0.7500 ohms 0.7500 ohms 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers