TE Connectivity Chip Resistor - Surface Mount RLP73K2AR68JTD

Description
680 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
680 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109813DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109813DKR-ND
Chip Resistor - Surface Mount A109813DKR-ND
680 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

680 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109813CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109813CT-ND
Chip Resistor - Surface Mount A109813CT-ND
680 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

680 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109813TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109813TR-ND
Chip Resistor - Surface Mount A109813TR-ND
680 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

680 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.68 OHM 1/4W 5% 0805 - RLP73K2AR68JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.68 OHM 1/4W 5% 0805
RLP73K2AR68JTD
RES 0.68 OHM 1/4W 5% 0805 RLP73K2AR68JTD
RES 0.68ohm 1/4W 5% 0805

RES 0.68ohm 1/4W 5% 0805

Supplier's Site
Smd Current Sense Resistors, Rl73 Series, 0.68 Ohm, 250 Mw, 5%, 0805 [2012 Metric] Cgs Te Connectivity - 96X0258 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.68 Ohm, 250 Mw, 5%, 0805 [2012 Metric] Cgs Te Connectivity
96X0258
Smd Current Sense Resistors, Rl73 Series, 0.68 Ohm, 250 Mw, 5%, 0805 [2012 Metric] Cgs Te Connectivity 96X0258
SMD Current Sense Resistors, RL73 Series, 0.68 ohm, 250 mW, - 5%, 0805 [2012 Metric]

SMD Current Sense Resistors, RL73 Series, 0.68 ohm, 250 mW, - 5%, 0805 [2012 Metric]

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RLP73K2AR68JTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RLP73K2AR68JTD
Resistors - Chip Resistor - Surface Mount RLP73K2AR68JTD
RES 0.68 OHM 5% 1/4W 0805

RES 0.68 OHM 5% 1/4W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A109813DKR-ND RLP73K2AR68JTD 96X0258 RLP73K2AR68JTD
Product Name Chip Resistor - Surface Mount RES 0.68 OHM 1/4W 5% 0805 Smd Current Sense Resistors, Rl73 Series, 0.68 Ohm, 250 Mw, 5%, 0805 [2012 Metric] Cgs Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805 0805; 0805 (2012 Metric)
Resistance Range 0.6800 ohms 0.6800 ohms 0.6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-SLN5TTED47L0DCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details