RES 0.68ohm 1/4W 1% 0805
680 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
680 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
RES 0.68 OHM 1% 1/4W 0805 Product overview: RLP73K2AR68FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.68 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K2AR68FTDF can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLP73K2AR68FTDF | A109616CT-ND | 52-RLP73K2AR68FTDF |
| Product Name | RES 0.68 OHM 1/4W 1% 0805 | Chip Resistor - Surface Mount | 0.68 OHM 4W Resistor |
| Mounting / Packaging | 0805 | 0805; 0805 | 0805 (2012 Metric) |
| Resistance Range | 0.6800 ohms | 0.6800 ohms | 0.6800 ohms |
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 4 watts | 0.2500 watts | 0.2500 watts |
| Configuration | Single Resistor |