TE Connectivity RES 0.62 OHM 1/4W 1% 0805 RLP73K2AR62FTDF

Description
RES 0.62ohm 1/4W 1% 0805
Request a Quote Datasheet
Description
RES 0.62ohm 1/4W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.62 OHM 1/4W 1% 0805 - RLP73K2AR62FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.62 OHM 1/4W 1% 0805
RLP73K2AR62FTDF
RES 0.62 OHM 1/4W 1% 0805 RLP73K2AR62FTDF
RES 0.62ohm 1/4W 1% 0805

RES 0.62ohm 1/4W 1% 0805

Supplier's Site
0.62 OHM 4W Resistor - 52-RLP73K2AR62FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.62 OHM 4W Resistor
52-RLP73K2AR62FTDF
0.62 OHM 4W Resistor 52-RLP73K2AR62FTDF
RES 0.62 OHM 1% 1/4W 0805 Product overview: RLP73K2AR62FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.62 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.62 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K2AR62FTDF can be used for catalog matching and distributor lookup.

RES 0.62 OHM 1% 1/4W 0805 Product overview: RLP73K2AR62FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.62 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.62 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K2AR62FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A109615TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109615TR-ND
Chip Resistor - Surface Mount A109615TR-ND
620 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

620 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109615CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109615CT-ND
Chip Resistor - Surface Mount A109615CT-ND
620 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

620 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109615DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109615DKR-ND
Chip Resistor - Surface Mount A109615DKR-ND
620 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

620 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number RLP73K2AR62FTDF 52-RLP73K2AR62FTDF A109615TR-ND
Product Name RES 0.62 OHM 1/4W 1% 0805 0.62 OHM 4W Resistor Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805 (2012 Metric) 0805; 0805
Resistance Range 0.6200 ohms 0.6200 ohms 0.6200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Technology / Construction Thick Film Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details