RLP73K2AR62FTDF -- RLP73K 2A R62 1% 1K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73K 2A R62 1% 1K Rl Cgs - Te Connectivity
RLP73K2AR62FTDF
Description
RLP73K 2A R62 1% 1K RL
Description
RLP73K 2A R62 1% 1K RL
Suppliers
Rlp73K 2A R62 1% 1K Rl Cgs - Te Connectivity
96X0255
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0255 |
|
Product Name
|
Rlp73K 2A R62 1% 1K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
250 volts
View Details