TE Connectivity Chip Resistor - Surface Mount RLP73K2AR56JTD

Description
560 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
560 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109811DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109811DKR-ND
Chip Resistor - Surface Mount A109811DKR-ND
560 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

560 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109811TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109811TR-ND
Chip Resistor - Surface Mount A109811TR-ND
560 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

560 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109811CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109811CT-ND
Chip Resistor - Surface Mount A109811CT-ND
560 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

560 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.56 OHM 1/4W 5% 0805 - RLP73K2AR56JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.56 OHM 1/4W 5% 0805
RLP73K2AR56JTD
RES 0.56 OHM 1/4W 5% 0805 RLP73K2AR56JTD
RES 0.56ohm 1/4W 5% 0805

RES 0.56ohm 1/4W 5% 0805

Supplier's Site
Smd Current Sense Resistors, Rl73 Series, 0.56 Ohm, 250 Mw, 5%, 0805 [2012 Metric] Rohs Compliant Te Connectivity - 24W6710 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.56 Ohm, 250 Mw, 5%, 0805 [2012 Metric] Rohs Compliant Te Connectivity
24W6710
Smd Current Sense Resistors, Rl73 Series, 0.56 Ohm, 250 Mw, 5%, 0805 [2012 Metric] Rohs Compliant Te Connectivity 24W6710
SMD Current Sense Resistors, RL73 Series, 0.56 ohm, 250 mW, - 5%, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, RL73 Series, 0.56 ohm, 250 mW, - 5%, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RLP73K2AR56JTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RLP73K2AR56JTD
Resistors - Chip Resistor - Surface Mount RLP73K2AR56JTD
RES 0.56 OHM 5% 1/4W 0805

RES 0.56 OHM 5% 1/4W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A109811DKR-ND RLP73K2AR56JTD 24W6710 RLP73K2AR56JTD
Product Name Chip Resistor - Surface Mount RES 0.56 OHM 1/4W 5% 0805 Smd Current Sense Resistors, Rl73 Series, 0.56 Ohm, 250 Mw, 5%, 0805 [2012 Metric] Rohs Compliant Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805 0805; 0805 (2012 Metric)
Resistance Range 0.5600 ohms 0.5600 ohms 0.5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers