TE Connectivity RES 0.51 OHM 1/4W 5% 0805 RLP73K2AR51JTD

Description
RES 0.51ohm 1/4W 5% 0805
Request a Quote Datasheet
Description
RES 0.51ohm 1/4W 5% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.51 OHM 1/4W 5% 0805 - RLP73K2AR51JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.51 OHM 1/4W 5% 0805
RLP73K2AR51JTD
RES 0.51 OHM 1/4W 5% 0805 RLP73K2AR51JTD
RES 0.51ohm 1/4W 5% 0805

RES 0.51ohm 1/4W 5% 0805

Supplier's Site
SMD 0.51 OHM 4W Resistor - 52-RLP73K2AR51JTD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.51 OHM 4W Resistor
52-RLP73K2AR51JTD
SMD 0.51 OHM 4W Resistor 52-RLP73K2AR51JTD
RES SMD 0.51 OHM 5% 1/4W 0805 Product overview: RLP73K2AR51JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.51 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.51 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K2AR51JTD can be used for catalog matching and distributor lookup.

RES SMD 0.51 OHM 5% 1/4W 0805 Product overview: RLP73K2AR51JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.51 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.51 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K2AR51JTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A109810TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109810TR-ND
Chip Resistor - Surface Mount A109810TR-ND
510 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

510 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109810CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109810CT-ND
Chip Resistor - Surface Mount A109810CT-ND
510 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

510 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, 0R51, 5%, 250 Mw; Resistance Te Connectivity - 43AC3936 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R51, 5%, 250 Mw; Resistance Te Connectivity
43AC3936
Current Sense Res, 0R51, 5%, 250 Mw; Resistance Te Connectivity 43AC3936
CURRENT SENSE RES, 0R51, 5%, 250 MW; Resistance:0.51ohm; Product Range:RL73 Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R51, 5%, 250 MW; Resistance:0.51ohm; Product Range:RL73 Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RLP73K2AR51JTD 52-RLP73K2AR51JTD A109810TR-ND 43AC3936
Product Name RES 0.51 OHM 1/4W 5% 0805 SMD 0.51 OHM 4W Resistor Chip Resistor - Surface Mount Current Sense Res, 0R51, 5%, 250 Mw; Resistance Te Connectivity
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 0.5100 ohms 0.5100 ohms 0.5100 ohms 0.5100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2414950P - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details