RLP73K2AR51FTDF -- RLP73K 2A R51 1% 1K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73K 2A R51 1% 1K Rl Cgs - Te Connectivity
RLP73K2AR51FTDF
Description
RLP73K 2A R51 1% 1K RL
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Description
RLP73K 2A R51 1% 1K RL
Suppliers
Rlp73K 2A R51 1% 1K Rl Cgs - Te Connectivity
96X0251
Supplier's Site
Rlp73K 2A R51 1% 1K Rl Cgs - Te Connectivity
42AJ0040
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0251 |
|
Product Name
|
Rlp73K 2A R51 1% 1K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details