TE Connectivity RES 0.51 OHM 1/4W 1% 0805 RLP73K2AR51FTDF

Description
RES 0.51ohm 1/4W 1% 0805
Request a Quote Datasheet
Description
RES 0.51ohm 1/4W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.51 OHM 1/4W 1% 0805 - RLP73K2AR51FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.51 OHM 1/4W 1% 0805
RLP73K2AR51FTDF
RES 0.51 OHM 1/4W 1% 0805 RLP73K2AR51FTDF
RES 0.51ohm 1/4W 1% 0805

RES 0.51ohm 1/4W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - A109613TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109613TR-ND
Chip Resistor - Surface Mount A109613TR-ND
510 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

510 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109613CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109613CT-ND
Chip Resistor - Surface Mount A109613CT-ND
510 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

510 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RLP73K2AR51FTDF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RLP73K2AR51FTDF
Resistors - Chip Resistor - Surface Mount RLP73K2AR51FTDF
RES 0.51 OHM 1% 1/4W 0805

RES 0.51 OHM 1% 1/4W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RLP73K2AR51FTDF A109613TR-ND RLP73K2AR51FTDF
Product Name RES 0.51 OHM 1/4W 1% 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 0.5100 ohms 0.5100 ohms 0.5100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers