TE Connectivity RES 1 OHM 1/4W 5% 0805 RLP73K2A1R0JTD

Description
RES 1ohm 1/4W 5% 0805
Request a Quote Datasheet
Description
RES 1ohm 1/4W 5% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 1/4W 5% 0805 - RLP73K2A1R0JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 1/4W 5% 0805
RLP73K2A1R0JTD
RES 1 OHM 1/4W 5% 0805 RLP73K2A1R0JTD
RES 1ohm 1/4W 5% 0805

RES 1ohm 1/4W 5% 0805

Supplier's Site
SMD 1 OHM 4W Resistor - 52-RLP73K2A1R0JTD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1 OHM 4W Resistor
52-RLP73K2A1R0JTD
SMD 1 OHM 4W Resistor 52-RLP73K2A1R0JTD
RES SMD 1 OHM 5% 1/4W 0805 Product overview: RLP73K2A1R0JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K2A1R0JTD can be used for catalog matching and distributor lookup.

RES SMD 1 OHM 5% 1/4W 0805 Product overview: RLP73K2A1R0JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K2A1R0JTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A109817CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109817CT-ND
Chip Resistor - Surface Mount A109817CT-ND
1 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

1 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109817TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109817TR-ND
Chip Resistor - Surface Mount A109817TR-ND
1 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

1 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RLP73K2A1R0JTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RLP73K2A1R0JTD
Resistors - Chip Resistor - Surface Mount RLP73K2A1R0JTD
RES SMD 1 OHM 5% 1/4W 0805

RES SMD 1 OHM 5% 1/4W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RLP73K2A1R0JTD 52-RLP73K2A1R0JTD A109817CT-ND RLP73K2A1R0JTD
Product Name RES 1 OHM 1/4W 5% 0805 SMD 1 OHM 4W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - A138620CT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers