TE Connectivity RES 1 OHM 1/4W 1% 0805 RLP73K2A1R0FTDF

Description
RES 1ohm 1/4W 1% 0805
Request a Quote Datasheet
Description
RES 1ohm 1/4W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 1/4W 1% 0805 - RLP73K2A1R0FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 1/4W 1% 0805
RLP73K2A1R0FTDF
RES 1 OHM 1/4W 1% 0805 RLP73K2A1R0FTDF
RES 1ohm 1/4W 1% 0805

RES 1ohm 1/4W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - A109620CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109620CT-ND
Chip Resistor - Surface Mount A109620CT-ND
1 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

1 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109620DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109620DKR-ND
Chip Resistor - Surface Mount A109620DKR-ND
1 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

1 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109620TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109620TR-ND
Chip Resistor - Surface Mount A109620TR-ND
1 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

1 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RLP73K2A1R0FTDF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RLP73K2A1R0FTDF
Resistors - Chip Resistor - Surface Mount RLP73K2A1R0FTDF
RES SMD 1 OHM 1% 1/4W 0805

RES SMD 1 OHM 1% 1/4W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RLP73K2A1R0FTDF A109620CT-ND RLP73K2A1R0FTDF
Product Name RES 1 OHM 1/4W 1% 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details