TE Connectivity RES 0.91 OHM 1/8W 5% 0603 RLP73K1JR91JTD

Description
RES 0.91ohm 1/8W 5% 0603
Request a Quote Datasheet
Description
RES 0.91ohm 1/8W 5% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.91 OHM 1/8W 5% 0603 - RLP73K1JR91JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.91 OHM 1/8W 5% 0603
RLP73K1JR91JTD
RES 0.91 OHM 1/8W 5% 0603 RLP73K1JR91JTD
RES 0.91ohm 1/8W 5% 0603

RES 0.91ohm 1/8W 5% 0603

Supplier's Site
Chip Resistor - Surface Mount - A109781TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109781TR-ND
Chip Resistor - Surface Mount A109781TR-ND
910 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

910 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109781DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109781DKR-ND
Chip Resistor - Surface Mount A109781DKR-ND
910 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

910 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109781CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109781CT-ND
Chip Resistor - Surface Mount A109781CT-ND
910 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

910 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
SMD 0.91 OHM 8W Resistor - 52-RLP73K1JR91JTD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.91 OHM 8W Resistor
52-RLP73K1JR91JTD
SMD 0.91 OHM 8W Resistor 52-RLP73K1JR91JTD
RES SMD 0.91 OHM 5% 1/8W 0603 Product overview: RLP73K1JR91JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.91 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.91 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K1JR91JTD can be used for catalog matching and distributor lookup.

RES SMD 0.91 OHM 5% 1/8W 0603 Product overview: RLP73K1JR91JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.91 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.91 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K1JR91JTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RLP73K1JR91JTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RLP73K1JR91JTD
Resistors - Chip Resistor - Surface Mount RLP73K1JR91JTD
RES 0.91 OHM 5% 1/8W 0603

RES 0.91 OHM 5% 1/8W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RLP73K1JR91JTD A109781TR-ND 52-RLP73K1JR91JTD RLP73K1JR91JTD
Product Name RES 0.91 OHM 1/8W 5% 0603 Chip Resistor - Surface Mount SMD 0.91 OHM 8W Resistor Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 0.9100 ohms 0.9100 ohms 0.9100 ohms 0.9100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details