RLP73K1JR91FTDF -- RLP73K 1J R91 1% 1K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73K 1J R91 1% 1K Rl Cgs - Te Connectivity
RLP73K1JR91FTDF
Description
RLP73K 1J R91 1% 1K RL
Description
RLP73K 1J R91 1% 1K RL
Suppliers
Rlp73K 1J R91 1% 1K Rl Cgs - Te Connectivity
96X0247
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0247 |
|
Product Name
|
Rlp73K 1J R91 1% 1K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Mounting
Through Hole Mount
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Coaxial Connector; Micro Connector and Nano Connector
View Details