TE Connectivity Chip Resistor - Surface Mount RLP73K1JR91FTDF

Description
910 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
910 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109587TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109587TR-ND
Chip Resistor - Surface Mount A109587TR-ND
910 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

910 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109587CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109587CT-ND
Chip Resistor - Surface Mount A109587CT-ND
910 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

910 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109587DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109587DKR-ND
Chip Resistor - Surface Mount A109587DKR-ND
910 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

910 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.91 OHM 1/8W 1% 0603 - RLP73K1JR91FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.91 OHM 1/8W 1% 0603
RLP73K1JR91FTDF
RES 0.91 OHM 1/8W 1% 0603 RLP73K1JR91FTDF
RES 0.91ohm 1/8W 1% 0603

RES 0.91ohm 1/8W 1% 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A109587TR-ND RLP73K1JR91FTDF
Product Name Chip Resistor - Surface Mount RES 0.91 OHM 1/8W 1% 0603
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 0.9100 ohms 0.9100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details