RES 0.75 OHM 5% 1/8W 0603 Product overview: RLP73K1JR75JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K1JR75JTD can be used for catalog matching and distributor lookup.
750 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film
750 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film
750 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film
RES 0.75ohm 1/8W 5% 0603
CURRENT SENSE RES, 0R75, 5%, 125 MW; Resistance:0.75ohm; Product Range:RL73 Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
RES 0.75 OHM 5% 1/8W 0603
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-RLP73K1JR75JTD | A109779TR-ND | RLP73K1JR75JTD | 43AC3934 | RLP73K1JR75JTD |
| Product Name | 0.75 OHM 8W Resistor | Chip Resistor - Surface Mount | RES 0.75 OHM 1/8W 5% 0603 | Current Sense Res, 0R75, 5%, 125 Mw; Resistance Te Connectivity | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0603 (1608 Metric) | 0603; 0603 | 0603 | 0603 | 0603; 0603 (1608 Metric) |
| Resistance Range | 0.7500 ohms | 0.7500 ohms | 0.7500 ohms | 0.7500 ohms | 0.7500 ohms |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | ||
| Standards and Certifications | RoHS | RoHS |